Product Overview: NXP BUK7880-55
The NXP BUK7880-55 is a high-performance, N-channel TrenchMOS™ standard level FET that is designed to deliver efficient power management and conversion within automotive and industrial applications. This product is a testament to NXP's commitment to providing innovative solutions that meet the rigorous requirements of modern electronic systems.
Key Features
- Low On-State Resistance: The BUK7880-55 boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High Continuous Current: Capable of handling a high continuous current, this MOSFET is suitable for heavy-duty operations, ensuring reliability even under strenuous conditions.
- Robust Thermal Performance: With an excellent thermal design, the BUK7880-55 maintains stability and performance even at elevated temperatures, making it ideal for applications with limited cooling options.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of drive circuits and simplifying integration into existing designs.
Applications
The versatility of the BUK7880-55 allows it to be utilized in a variety of applications, including but not limited to:
- Automotive systems such as engine controls, power steering, and DC/DC converters.
- Power supply units for industrial and telecommunication systems.
- Motor drives and control circuits in robotics and automation technology.
- Switching regulators and power inverters.
Product Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
78A |
| Power Dissipation (PD) |
210W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust build and high-performance characteristics, the NXP BUK7880-55 MOSFET is a reliable choice for engineers looking to optimize their power management systems with a component that offers both efficiency and durability.