The BUK794R1-40BT is a high-performance, N-channel TrenchMOS standard level FET produced by the renowned semiconductor manufacturer, NXP Semiconductors. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications requiring high-speed switching and power management. With its advanced technology, the BUK794R1-40BT is an ideal choice for automotive systems, power supplies, motor controls, and other power conversion and management tasks.
Key Features
- Low On-State Resistance: The device offers a very low on-state resistance (R<sub>DS(on)) of 40 mΩ at V<sub>GS=10 V, which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching speed, the BUK794R1-40BT is suitable for high-frequency applications, reducing switching losses and improving performance.
- Standard Level Gate Drive: The FET can be driven at standard gate voltages, making it compatible with a wide range of drive circuits and simplifying design integration.
- Robust Thermal Performance: The device is encapsulated in a D2PAK package, which offers excellent thermal conduction and allows for higher current carrying capacity.
- Automotive Qualified: It meets the rigorous standards required for automotive applications, ensuring reliability and durability under harsh conditions.
Applications
The BUK794R1-40BT is versatile and can be used in various applications, including:
- Automotive engine control units
- DC/DC converters
- Motor drives
- Power management systems
- Switch mode power supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
In conclusion, the BUK794R1-40BT from NXP is a robust and efficient solution for power switching and management applications, particularly in the automotive industry, where high reliability and performance are paramount.