EN
  • EN
  • DE

BUK7K5R6-30E,115

Part No BUK7K5R6-30E,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR >30MHZ  /  Mosfet Array 2 N-Channel (Dual) 30V 40A 64W Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr NXP USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Bulk
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id, Vgs 5.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 29.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1969pF @ 25V
Power - Max 64W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-BUK7K5R6-30E,115,NEXNEXBUK7K5R6-30E,115
Standard Package 1
Win Source Part Number 987956-BUK7K5R6-30E,115
Ultra Librarian 3D Model Ultra Librarian BUK7K5R6-30E,115 CAD Model

Description

The BUK7K5R6-30E,115 is a high-performance, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is built using advanced TrenchMOS silicon technology, which provides superior performance in terms of switching speed, thermal characteristics, and overall efficiency.

With a drain-source voltage of 30V and a continuous drain current of 75A, the BUK7K5R6-30E,115 is capable of handling high-power applications with ease. Its low threshold voltage ensures that the device can be driven at lower gate voltages, making it suitable for a wide range of circuits and applications.

This component is housed in a compact, surface-mount DPAK package, which is not only space-saving but also offers improved thermal performance. The package is designed for use in automated manufacturing processes, and its rugged design ensures reliability even under demanding conditions.

Key Features:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 75A
  • Low on-state resistance (R<sub>DS(on))
  • Fast switching speed
  • Low threshold voltage
  • Standard level gate drive
  • DPAK (TO-252) surface-mount package

Applications:

The BUK7K5R6-30E,115 is a versatile component that can be used in a variety of applications. It is particularly well-suited for use in:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • High-efficiency power supplies

With its combination of high current capability, low on-state resistance, and fast switching speeds, the BUK7K5R6-30E,115 is an ideal choice for designers looking to improve efficiency and thermal performance in their power circuit designs.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0630 $51.5750
60+ $1.6927 $101.5620
92+ $1.6398 $150.8616
127+ $1.5869 $201.5363
163+ $1.5340 $250.0420
219+ $1.3753 $301.1907
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess