The BUK7Y12-55B is a cutting-edge, high-efficiency Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their innovative approach to high-performance mixed-signal electronics. This MOSFET is part of the TrenchMOS™ portfolio, which is renowned for its state-of-the-art technology that enables devices to operate with reduced on-state resistance and minimal switching losses.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK7Y12-55B boasts an exceptionally low on-state resistance, which translates to decreased conduction losses and improved overall efficiency in your applications.
- High-Speed Switching: Designed with speed in mind, this MOSFET supports high-frequency switching applications, making it ideal for power conversion and management tasks.
- Robust Thermal Performance: With an enhanced thermal design, the BUK7Y12-55B ensures reliable operation even under high-temperature conditions, contributing to the longevity of your product.
- Logic Level Compatible: This device can be driven directly from microcontrollers or logic devices, simplifying the design of control circuits.
Applications
The BUK7Y12-55B is versatile and can be employed in a wide array of applications. It is particularly well-suited for:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Switch Mode Power Supplies (SMPS)
- Automotive Systems and Load Switches
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
55 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
110 W
Operating Temperature Range
-55°C to +175°C
Package
LFPAK56
With its superior performance and reliability, the BUK7Y12-55B from NXP is an excellent choice for designers looking to enhance the efficiency and robustness of their power management systems.