EN
  • EN
  • DE

BUK7Y15-60EX

Part No BUK7Y15-60EX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 53A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 53A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 24.5nC @ 10V
Max Input Capacitance 1838pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 140200-BUK7Y15-60EX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7Y15-60EX CAD Model

Description

Introducing the BUK7Y15-60EX Power MOSFET by NXP Semiconductors

The BUK7Y15-60EX is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This state-of-the-art component is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and power density. The BUK7Y15-60EX is an integral part of power management solutions, particularly suited for automotive applications and high-efficiency power supplies.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The BUK7Y15-60EX boasts an exceptionally low on-state resistance, which translates into reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Continuous Drain Current (I<sub>D): With its capability to handle a high continuous drain current, this MOSFET can easily manage the demands of power-intensive applications, ensuring reliable operation under strenuous conditions.
  • 60V Drain-Source Breakdown Voltage (V<sub>DSS): The robust breakdown voltage of the BUK7Y15-60EX makes it suitable for a wide range of applications, providing a buffer against voltage spikes and enhancing the durability of the end product.
  • Low Threshold Voltage (V<sub>GS(th)): The component's low gate threshold voltage ensures that it can be driven at lower voltages, which is beneficial for battery-operated devices and helps to reduce power consumption.
  • Enhanced Body Diode: The BUK7Y15-60EX features an improved body diode performance, which is critical for applications requiring fast and efficient freewheeling and reverse recovery characteristics.

Applications:

The versatility of the BUK7Y15-60EX makes it an ideal choice for a multitude of applications, including:

  • Automotive systems, such as motor drives and powertrain management
  • DC-to-DC converters
  • Switch Mode Power Supplies (SMPS)
  • Load switches
  • Battery management systems

NXP's commitment to quality ensures that the BUK7Y15-60EX MOSFET is not only high-performing but also robust and reliable, making it a trusted component for your power management needs. Whether you're designing for the automotive industry or developing energy-efficient power solutions, the BUK7Y15-60EX from NXP Semiconductors is a choice that will help you achieve your design goals with confidence.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7199 $50.3930
170+ $0.5907 $100.4190
265+ $0.5723 $151.6595
365+ $0.5538 $202.1370
470+ $0.5354 $251.6380
625+ $0.4800 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess