Introducing the BUK7Y54-75B Power MOSFET from NXP Semiconductors
The BUK7Y54-75B is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This robust component is designed to deliver efficient power management and switching with high-speed performance in a variety of applications. The BUK7Y54-75B is an ideal choice for automotive systems, power supplies, motor control, and other demanding industrial applications.
Key Features of the BUK7Y54-75B
- Low On-State Resistance: With an R<sub>DS(on) value of 75 mΩ, this MOSFET ensures minimal power loss and heat generation, leading to increased efficiency in your circuit designs.
- High Current Capability: The device can handle continuous current up to 75A, making it suitable for high-power applications.
- Robust Thermal Performance: The BUK7Y54-75B is encapsulated in a LFPAK56 (Power-SO8) package, which offers excellent thermal conduction and allows for a compact footprint on the PCB.
- Logic Level Gate Drive: It supports logic level drive, enabling it to be driven by low voltage logic signals and thus simplifying the interface with microcontrollers.
Advanced Technology for Enhanced Performance
The BUK7Y54-75B incorporates NXP's TrenchMOS technology, which is renowned for providing superior performance in Power MOSFET devices. This technology ensures that the device operates with a fast switching speed and a low gate charge, resulting in reduced switching losses.
Reliability and Safety
Designed with automotive applications in mind, the BUK7Y54-75B meets stringent industry standards for reliability and performance. It provides protection features such as over-temperature and over-current protection, making it a reliable choice for safety-critical applications.
Applications
With its high efficiency and robust performance, the BUK7Y54-75B is well-suited for a wide range of applications, including:
- Automotive engine control units and powertrain systems
- DC/DC converters and power management modules
- Brushed and brushless motor drives
- LED lighting systems
Whether you are designing an advanced automotive system or a high-efficiency power supply, the BUK7Y54-75B from NXP Semiconductors offers the performance and reliability you need to power your innovations.