The BUK9214-30A is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is specifically engineered to deliver efficient power management and conversion in a variety of applications. With its robust design and advanced technology, the BUK9214-30A is an ideal choice for automotive, industrial, and computing environments where reliability and efficiency are of paramount importance.
Key Features
- Low On-State Resistance: The BUK9214-30A boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: Designed for fast switching performance, this MOSFET can handle high-frequency operations with ease, making it suitable for modern high-speed power switching applications.
- Enhanced Thermal Performance: With its excellent thermal characteristics, the BUK9214-30A can operate reliably even under high temperature conditions, ensuring consistent performance and longevity.
- Logic-Level Compatibility: The device is compatible with 5V logic levels, allowing for direct interfacing with microcontrollers and other logic devices without the need for additional drivers.
Applications
The versatility of the BUK9214-30A allows it to be used across a wide range of applications. It is particularly well-suited for:
- Automotive systems such as engine control units, power distribution, and LED lighting
- DC/DC converters and power supplies
- Motor control circuits in industrial automation
- Switch-mode power supplies (SMPS) for computing and telecommunications
Technical Specifications
Drain-source voltage (V<sub>DS):
30V
Continuous drain current (I<sub>D):
75A
Power dissipation (P<sub>D):
110W
Operating temperature range:
-55°C to +175°C
In conclusion, the BUK9214-30A from NXP is a robust and reliable power MOSFET that offers high efficiency, fast switching, and excellent thermal performance, making it a top choice for designers looking to optimize their power management solutions.