EN
  • EN
  • DE

BUK9230-100B,118

Part No BUK9230-100B,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 47A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 33nC @ 5V
Max Input Capacitance 3805pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 167W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 113396-BUK9230-100B,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9230-100B,118 CAD Model

Description

    

The BUK9230-100B,118 is an advanced high-performance PowerMOS transistor from the reputable semiconductor manufacturer, NXP Semiconductors. This particular component is designed to cater to a wide range of applications that require efficient power management and conversion, including automotive systems, industrial controls, power supplies, and more.

  

Key Features

  
        
  • Low On-State Resistance (RDS(on)): The device offers a very low on-state resistance, which ensures minimal power loss and improved efficiency during operation.
  •     
  • High-Speed Switching: With its capacity for high-speed switching, the BUK9230-100B,118 is ideal for applications that require fast response times and high-frequency operation.
  •     
  • Robust Thermal Performance: The transistor is encapsulated in a compact, surface-mount package that provides excellent thermal performance, ensuring reliability even under high-temperature conditions.
  •     
  • Logic Level Compatible: It can be directly driven from logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional driver circuits.
  •   
  

Applications

  

The BUK9230-100B,118 is versatile and can be used in a variety of applications, such as:

  
        
  • DC-DC converters
  •     
  • Motor drives
  •     
  • Power management modules
  •     
  • LED lighting systems
  •     
  • Automotive electronics
  •   
  

Quality and Reliability

  

NXP Semiconductors is known for its commitment to quality, and the BUK9230-100B,118 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The product is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

  

Technical Specifications

            Parameter      Value              Drain-Source Voltage (VDS)      100V              Continuous Drain Current (ID)      38A              Power Dissipation (PD)      110W              Operating Temperature Range      -55°C to +175°C        

For designers and engineers looking for a reliable power transistor that combines efficiency, speed, and thermal performance, the BUK9230-100B,118 from NXP Semiconductors is an excellent choice.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8242 $61.7694
16+ $7.2407 $115.8512
25+ $7.0143 $175.3575
35+ $6.7879 $237.5765
45+ $6.5616 $295.2720
59+ $5.8836 $347.1324
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess