The BUK9516-75B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This component is part of NXP's extensive line of power management solutions, specifically tailored to meet the demanding requirements of modern electronic circuits.
Key Features - Low On-State Resistance (RDS(on)): The BUK9516-75B boasts an exceptionally low on-state resistance, which translates into higher efficiency and reduced heat generation during operation.
- High-Speed Switching: Designed for fast switching, this PowerMOS transistor is capable of operating at high frequencies, which makes it suitable for a variety of power conversion and regulation applications.
- High Current Capability: With an ability to handle significant current levels, the BUK9516-75B is well-suited for high-power applications.
Applications
The versatility of the BUK9516-75B allows it to be used in a wide array of applications, including:
- DC/DC converters
- Motor control circuits
- Automotive applications
- Power management systems
- Switch-mode power supplies (SMPS)
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BUK9516-75B is no exception. It is constructed with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure it meets the stringent standards expected by the industry.
Technical Specifications Parameter Value Drain-source voltage (VDS) 75V Continuous drain current (ID) 75A Power Dissipation (PD) 110W Operating Temperature Range -55°C to +175°C
In summary, the BUK9516-75B from NXP is a robust, high-efficiency PowerMOS transistor that is ideal for a variety of high-performance applications where power density and reliability are critical. Its combination of low on-state resistance, high-speed switching capabilities, and thermal efficiency make it a top choice for designers and engineers across multiple industries.