EN
  • EN
  • DE

BUK954R4-80E,127

Part No BUK954R4-80E,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 120A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 1mA
Max Gate Charge 123nC @ 5V
Max Input Capacitance 17130pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 349W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025362-BUK954R4-80E,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK954R4-80E,127 CAD Model

Description

The BUK954R4-80E,127 is a cutting-edge automotive-grade Power MOSFET from NXP Semiconductors, designed to deliver high-efficiency power control and switching in a robust package. This product stands out in the market for its exceptional performance and reliability, tailored to meet the demanding requirements of modern automotive applications.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The MOSFET features a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK954R4-80E,127 is able to handle high-frequency operations, which is crucial for applications such as DC-DC converters and motor drives.
  • Automotive Grade: This product meets the stringent AEC-Q101 standards for automotive reliability, ensuring performance under extreme conditions and a longer lifespan.
  • High-Temperature Operation: The MOSFET is designed to operate effectively at high temperatures, a necessary feature for under-the-hood applications where thermal conditions can be challenging.

Applications

The BUK954R4-80E,127 is versatile and can be used in a wide array of automotive applications. These include:

  • Powertrain systems
  • Body control modules
  • DC-DC converters
  • Motor drives
  • LED lighting systems

Package and Quality

The MOSFET comes in a TO-220AB package, which is widely accepted for its thermal and mechanical robustness. The package is designed to optimize heat dissipation, ensuring stable operation over a wide range of temperatures and conditions.

As an NXP product, the BUK954R4-80E,127 is manufactured with the highest quality standards, undergoing rigorous testing to ensure it meets the reliability expectations for automotive components. This commitment to quality means customers can trust this MOSFET to perform consistently and effectively, even in the most demanding environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7424 $58.9696
10+ $12.0975 $120.9750
15+ $11.7186 $175.7790
21+ $11.3409 $238.1589
27+ $10.9633 $296.0091
36+ $9.8291 $353.8476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess