BUK9606-40B - NXP Power MOSFET
The BUK9606-40B is a robust, high-performance Power MOSFET designed and manufactured by NXP Semiconductors. This device is engineered to deliver efficient power management and conversion in a variety of applications. Its construction is based on advanced TrenchMOS technology, which is known for providing low on-state resistance and minimal switching losses, making it ideal for high-efficiency power supplies and converters.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK9606-40B boasts an exceptionally low on-state resistance, which enhances its efficiency by minimizing conduction losses.
- High-Speed Switching: Its fast switching capability ensures that the device can handle high-frequency operations with ease, making it suitable for modern, high-speed circuit designs.
- High Current Capability: The device can handle continuous currents, making it a reliable choice for applications with high power demands.
- Robust Thermal Performance: With an excellent thermal design, the BUK9606-40B can operate reliably over a wide temperature range, ensuring performance stability under various conditions.
Applications
The BUK9606-40B is versatile and can be used in a wide range of applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor drives
- Automotive systems
- Battery management systems
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
40V
Continuous drain current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
The BUK9606-40B is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the needs of modern electronic systems. With its combination of efficiency, speed, and reliability, this Power MOSFET is an excellent choice for designers looking to optimize their power management strategies.