EN
  • EN
  • DE

BUK9620-100A

Part No BUK9620-100A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 63A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 63A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 6385pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 201650-BUK9620-100A
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BUK9620-100A CAD Model

Description

Introducing the BUK9620-100A Power MOSFET by NXP Semiconductors

The BUK9620-100A is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the technology that drives the smart, connected world. Designed to deliver efficiency and reliability, this product is ideally suited for a wide range of applications, including automotive systems, power management, and industrial automation.

Key Features

  • Low On-State Resistance: The BUK9620-100A is engineered to have a very low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With the ability to handle continuous currents up to 100A, this MOSFET can manage high power levels, making it suitable for demanding applications.
  • TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, the BUK9620-100A offers superior performance characteristics, including fast switching speeds and improved thermal behavior.
  • Robust Thermal Performance: A low thermal resistance package ensures that the device can maintain optimal performance even under high temperature operating conditions.

Applications

The versatility of the BUK9620-100A allows it to be integrated into various circuit designs. Its robustness and efficiency make it an excellent choice for:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Battery management systems
  • Switch-mode power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK9620-100A MOSFET is manufactured under strict quality control standards to ensure it meets the rigorous demands of industrial and automotive applications. With its excellent thermal and electrical characteristics, this MOSFET is designed for longevity and consistent performance.

Whether you are designing a new power system or upgrading an existing one, the BUK9620-100A from NXP Semiconductors is a choice you can rely on for efficiency and durability. Its advanced features and robust design ensure that your applications run smoothly, with reduced power losses and improved system reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess