EN
  • EN
  • DE

BUK9832-55A/CUX

Part No BUK9832-55A/CUX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 12A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 1594pF @ 25V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 8W (Tc)
Maximum Rds On at Id,Vgs 29 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 118947-BUK9832-55A/CUX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9832-55A/CUX CAD Model

Description

The BUK9832-55A/CUX is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the automotive and industrial markets. This product is designed to cater to a wide range of applications, specifically tailored for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The device operates at a nominal voltage, providing a robust solution for managing power in electronic circuits.
  • Current Capacity: With a substantial current rating, the BUK9832-55A/CUX can handle significant loads, making it suitable for high-power applications.
  • Low On-Resistance: The low on-resistance feature ensures minimal power loss during operation, which enhances the overall efficiency of the system it is integrated into.
  • High-Speed Switching: Engineered for rapid switching, this product facilitates quick transitions, which is crucial for applications requiring fast response times.
  • Thermal Performance: The device boasts excellent thermal characteristics, ensuring reliable performance even under high temperature conditions.
  • Package: The BUK9832-55A/CUX comes in a robust package that is designed to be compatible with standard mounting processes, ensuring ease of integration into various designs.

Applications

The versatility of the BUK9832-55A/CUX makes it an ideal choice for numerous applications, including:

  • Automotive systems such as engine control units and powertrain modules
  • DC-DC converters used in industrial and telecommunication sectors
  • Motor drives and controllers that demand high efficiency and reliability
  • Power management modules in consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUK9832-55A/CUX is manufactured with stringent quality control measures and is designed to meet the rigorous standards of the automotive industry. Its reliability is further ensured through comprehensive testing across various conditions to guarantee performance in even the most demanding situations.

Environmental Compliance

In addition to its performance features, the BUK9832-55A/CUX is also environmentally friendly. It complies with the latest RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0000 $74.0000
2+ $71.5000 $143.0000
3+ $66.5000 $199.5000
4+ $64.0000 $256.0000
5+ $61.5000 $307.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess