EN
  • EN
  • DE

BUK9C2R2-60EJ

Part No BUK9C2R2-60EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V D2PAK-7 / N-Channel 60 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK9C2
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346188-BUK9C2R2-60EJ
Ultra Librarian 3D Model Ultra Librarian BUK9C2R2-60EJ CAD Model

Description

Introducing the BUK9C2R2-60EJ - NXP's Power MOSFET

The BUK9C2R2-60EJ is a cutting-edge Power MOSFET product from NXP Semiconductors, designed to deliver high efficiency and power density in a wide range of applications. This device is part of NXP's extensive portfolio of semiconductor solutions that are at the forefront of innovation, catering to the ever-growing demand for energy-efficient power management.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK9C2R2-60EJ boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • 60V Drain-Source Voltage (VDS): With a drain-source voltage rating of 60V, this MOSFET can handle a broad range of operating conditions, making it versatile for various circuit designs.
  • High Continuous Drain Current (ID): The device is capable of supporting a high continuous drain current, ensuring robust performance for high-power applications.
  • Enhanced Thermal Performance: The BUK9C2R2-60EJ is engineered for superior thermal performance, which ensures reliability and longevity even under high temperature operating conditions.
  • Logic Level Gate Drive: This feature enables the MOSFET to be driven at logic level voltages, making it compatible with a wide range of control circuits and simplifying the design of the driving stage.

Applications

The BUK9C2R2-60EJ is ideal for use in a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery powered circuits
  • Switching regulators
  • Automotive applications

With its robust design and superior performance characteristics, the BUK9C2R2-60EJ from NXP is an excellent choice for designers seeking to enhance the efficiency and reliability of their power management systems. Its compact footprint and ease of integration make it a valuable component in both space-constrained and power-intensive applications.

For detailed specifications and application support, visit NXP's official website or contact their customer support team. The BUK9C2R2-60EJ is not just a component; it's a gateway to designing the next generation of energy-efficient electronic solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess