EN
  • EN
  • DE

BUK9C3R8-80EJ

Part No BUK9C3R8-80EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V D2PAK-7 / N-Channel 80 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Mounting Type Surface Mount
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK9C3
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346181-BUK9C3R8-80EJ
Ultra Librarian 3D Model Ultra Librarian BUK9C3R8-80EJ CAD Model

Description

Introducing the BUK9C3R8-80EJ MOSFET from NXP Semiconductors

The BUK9C3R8-80EJ is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is part of NXP's leading-edge portfolio of products that cater to the growing demands for energy efficiency and reliability in power management applications.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK9C3R8-80EJ boasts a very low on-state resistance of just 3.8 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current (ID): With a robust continuous drain current of 80 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Standard Level Gate Drive: The device operates with standard level gate drive voltages, allowing for flexibility in circuit design and compatibility with a wide range of drive circuits.
  • Fast Switching Performance: The BUK9C3R8-80EJ is optimized for fast switching, reducing switching losses and enabling high-frequency operation.
  • 175°C Maximum Junction Temperature: Its high maximum junction temperature ensures reliability and performance even under high temperature conditions.
  • Enhanced Power-SO8 Package: Encased in an LFPAK56 (Power-SO8) package, the MOSFET offers excellent thermal performance and a compact footprint for space-constrained applications.

Applications

The BUK9C3R8-80EJ is designed for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • High-performance computing
  • Telecommunication infrastructure

With its robust design and superior electrical characteristics, the BUK9C3R8-80EJ from NXP Semiconductors is an ideal choice for engineers looking to enhance the efficiency and durability of their power management systems. It stands as a testament to NXP's commitment to providing cutting-edge technology for a sustainable future.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BUK9C3R8-80EJ MOSFET is no exception, meeting stringent industry standards for performance and manufactured in state-of-the-art facilities to ensure the highest level of quality.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess