EN
  • EN
  • DE

BUK9E1R9-40E

Part No BUK9E1R9-40E
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description BUK9E1R9-40E -  I2PAK / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1346198-BUK9E1R9-40E
Ultra Librarian 3D Model Ultra Librarian BUK9E1R9-40E CAD Model

Description

The BUK9E1R9-40E is a state-of-the-art, high-efficiency, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is specifically engineered to address the rigorous requirements of modern power supply and switching applications, offering a perfect blend of low on-state resistance (R<sub>DS(on)) and high switching performance.

Key Features

  • Low Threshold Voltage: With a threshold voltage designed for logic-level drive, this device ensures compatibility with modern microcontroller outputs, facilitating lower voltage operations.
  • High Efficiency: The low on-state resistance minimizes conduction losses, while the optimized gate charge reduces switching losses, leading to an overall high-efficiency performance.
  • Robust Thermal Management: The BUK9E1R9-40E is housed in an LFPAK56 (Power-SO8) package, which boasts excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
  • High Continuous Current Rating: This MOSFET can handle a continuous drain current (I<sub>D), making it suitable for high-power applications.

Applications

The versatility of the BUK9E1R9-40E makes it ideal for a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Automotive systems
  • LED lighting solutions

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BUK9E1R9-40E is no exception. It is manufactured in state-of-the-art facilities, ensuring that each unit meets the highest standards of performance and durability. Customers can trust this MOSFET to deliver consistent results over its lifespan, contributing to the longevity and reliability of their electronic systems.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the BUK9E1R9-40E is designed with eco-friendly materials and complies with international environmental regulations, including RoHS and REACH. This commitment ensures that the product is not only powerful but also has a reduced environmental footprint.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess