EN
  • EN
  • DE

SI2301ADS-T1-E3

Part No SI2301ADS-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel MOSFETs 20V 2.0A 0.9W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Continuous Drain Current (ID) 2 A
Drain to Source Resistance 130 mΩ
Drain to Source Voltage (Vdss) -20 V
Element Configuration Single
Fall Time 30 ns
Gate to Source Voltage (Vgs) 8 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 900 mW
Min Operating Temperature -55 °C
Number of Channels 1
Number of Pins 3
Power Dissipation 900 mW
Rise Time 30 ns
RoHS Compliant
Turn-Off Delay Time 25 ns
Turn-On Delay Time 6 ns
Weight 1.437803 g
Win Source Part Number 965297-SI2301ADS-T1-E3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI2301ADS-T1-E3 CAD Model

Description

The SI2301ADS-T1-E3 is a single channel MOSFET transistor from Vishay that is designed for use in RF applications.

  • Drain to Source Voltage: -20 V
  • Power Dissipation: 900 mW
  • Weight: 1.437803 g
  • Rise Time: 30 ns
  • Fall Time: 30 ns
  • Case/Package: SOT-23-3
  • Operating Temperature: -55 °C and 150 °C
  • Maximum Power Dissipation: 900 mW
  • Continuous Drain Current: 2 A
  • Turn-On Delay Time: 6 ns
  • Turn-Off Delay Time: 25 ns
  • Drain to Source Resistance: 130 mΩ
  • Gate to Source Voltage: 8 V
  • RoHS Compliant: Yes
  • Supply: Short Supply

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess