EN
  • EN
  • DE

BUK9Y19-55B

Part No BUK9Y19-55B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans MOSFET N-CH 55V 46A Automotive 5-Pin(4+Tab) LFPAK / N-channel TrenchMOS™ logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156272-BUK9Y19-55B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUK9Y19-55B
Introduction Date May 28, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BUK9Y19-55B CAD Model

Description

The BUK9Y19-55B is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This MOSFET is designed to deliver efficiency and power density in a compact package, making it suitable for a wide range of applications, including automotive, industrial, computing, and consumer electronics.

Key Features

  • Low On-State Resistance: The BUK9Y19-55B boasts an extremely low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: Designed for fast switching performance, this MOSFET is capable of handling high-frequency operations with ease, making it ideal for power conversion and management applications.
  • Standard Level Gate Drive: The device operates with standard level gate drives, providing compatibility with a wide range of control circuits and simplifying the design of the driving stage.
  • Robust Thermal Performance: With an excellent thermal design, the BUK9Y19-55B ensures reliable operation even under high temperature conditions, contributing to the longevity and durability of the end product.
  • Automotive Qualified: Meeting the stringent requirements for automotive applications, this product is AEC-Q101 qualified, ensuring high reliability and performance in the demanding automotive environment.

Applications

The versatility of the BUK9Y19-55B allows it to be used in a variety of applications, such as:

  • DC/DC converters and power supplies
  • Motor drives and controllers
  • LED lighting systems
  • Battery management systems
  • Load switches and power management modules

Package and Quality

The BUK9Y19-55B is available in a surface-mount package that is optimized for efficient PCB space utilization and simplified assembly processes. NXP's commitment to quality ensures that each device is rigorously tested to meet high standards of performance and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official NXP datasheets and product documentation.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6014 $50.4196
30+ $3.3735 $101.2050
47+ $3.2595 $153.1965
66+ $3.0316 $200.0856
86+ $2.9176 $250.9136
108+ $2.8037 $302.7996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess