EN
  • EN
  • DE

BUT11APX-1200,127

Part No BUT11APX-1200,127
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 550V 6A TO-220F / Trans GP BJT NPN 550V 6A 32000mW 3-Pin(3+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 550V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 400mA, 2A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 500mA, 5V
Power - Max 32W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package TO-220F
Win Source Part Number 770689-BUT11APX-1200,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUT11APX-1200
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUT11APX-1200,127 CAD Model

Description

The BUT11APX-1200,127 is a high-voltage, high-speed power transistor developed by NXP Semiconductors, a leading name in the electronics industry. This product is designed to cater to a variety of applications that require efficient and reliable power switching capabilities. It is a part of the BUT11 series, known for their robust performance and durability.

Key Features

  • Voltage Rating: The transistor is capable of handling high voltages, making it suitable for power supplies and lighting applications.
  • Current Handling: It has an impressive current carrying capacity which ensures that it can handle heavy loads without performance degradation.
  • Speed: The BUT11APX-1200,127 is designed for high-speed switching, which is crucial for efficiency in power conversion and regulation circuits.
  • Package: Housed in an isolated SOT-199 package, the device ensures ease of mounting and provides excellent isolation properties.
  • Thermal Performance: With exceptional thermal characteristics, this transistor can operate reliably at high temperatures, which is essential for maintaining stability in stressful conditions.

Applications

The versatility of the BUT11APX-1200,127 allows it to be used in a wide range of applications. Its primary uses include switch mode power supplies (SMPS), lighting circuits, horizontal deflection stages in televisions, and as a switch in various power management scenarios. The device is also suitable for use in inverter circuits and motor control systems where efficient power handling is critical.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUT11APX-1200,127 is no exception. It is manufactured to meet high standards, ensuring that each unit provides reliable performance. The product is also supported by NXP's comprehensive technical documentation, which includes detailed specifications, application notes, and design support to facilitate integration into a wide array of systems.

Environmental Compliance

In line with global environmental standards, the BUT11APX-1200,127 complies with RoHS directives. NXP Semiconductors is dedicated to reducing the environmental impact of their products, making this transistor a responsible choice for eco-conscious designers and manufacturers.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess