EN
  • EN
  • DE

RN1107CT

Part No RN1107CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Description Switching Applications Inverter Circuit Applications Interface Circuit Applications Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243286-RN1107CT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1107CT CAD Model

Description

The RN1107CT is a composite transistor manufactured by Toshiba Semiconductor and Storage. It integrates a resistor-equipped transistor, simplifying circuit design by incorporating biasing resistors within the device. This transistor is suitable for various switching and amplification applications where reduced component count and simplified biasing are desired.

Applications

  • Switching circuits: Used for turning on and off LEDs, relays, and other loads.
  • Inverter circuits: Creates logic inverters for signal processing.
  • Amplification circuits: Provides signal gain in amplifier stages.
  • Level shifting: Converts voltage levels in digital circuits.
  • General-purpose switching: Used in various electronic circuits requiring a switching element.

Features

  • Built-in bias resistors: Simplifies circuit design and reduces external component count.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • Low saturation voltage: Minimizes power loss during switching operation.
  • High current gain: Provides sufficient amplification for various applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Simplified circuit design: Reduces the complexity of the circuit and lowers the number of components needed.
  • Reduced board space: Allows for compact and space-saving designs.
  • Lower component cost: Decreases the overall cost of the circuit by reducing the number of components.
  • Improved reliability: Fewer external components reduce the risk of component failures.
  • Faster assembly: Facilitates quicker and more efficient manufacturing processes.

Additional Details

The RN1107CT typically comes in a small surface-mount package like a SOT-23. The built-in resistors simplify the biasing requirements, allowing the transistor to be directly connected to a logic signal or other control signal. For precise details on resistor values, transistor characteristics, and package dimensions, refer to the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess