EN
  • EN
  • DE

BUT11AX

Part No BUT11AX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 450V 5A 32000mW 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 238298-BUT11AX
Popularity Medium
Supply and Demand Status Limited
Family Name BUT11AX
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUT11AX CAD Model

Description

The BUT11AX is a high-voltage, high-speed power NPN transistor developed by NXP Semiconductors, a leader in the electronic components industry. This device is designed to cater to a wide range of applications that require fast switching and high voltage capabilities, making it an ideal choice for power regulation and conversion tasks in various electronic devices.

Key Features

  • Voltage Capabilities: The BUT11AX is capable of withstanding voltages up to 1000 V, which makes it suitable for circuits operating at high voltages.
  • Current Handling: It can handle continuous collector currents up to 5 A, with peak currents significantly higher, ensuring it can manage heavy loads.
  • Speed: The device offers fast switching speeds, a crucial characteristic for power applications where efficiency is paramount.
  • Power Dissipation: With a power dissipation of 45 W, the BUT11AX can tolerate substantial amounts of power without overheating, contributing to its reliability and longevity.
  • Silicon Planar Technology: The transistor is manufactured using silicon planar technology, which ensures stable performance and robustness.

Applications

The BUT11AX is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifiers
  • Deflection circuits in televisions and monitors

Package and Mounting

Encased in an SOT186 package, the BUT11AX is designed for through-hole mounting, which is a common and convenient method of securing components on a PCB. This package is known for its robustness and is excellent for applications where mechanical strength is a consideration.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BUT11AX is no exception. It is produced to meet high standards of performance and reliability, ensuring that it performs consistently over its intended lifespan even under demanding conditions.

Safety and Environmental Compliance

The BUT11AX complies with various environmental regulations, including RoHS, which restricts the use of certain hazardous materials in electronic equipment. This makes it not only a powerful component but also an environmentally responsible choice for manufacturers and designers.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5893 $119.1975
115+ $1.5396 $177.0540
160+ $1.4900 $238.4000
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess