The PMBZ5233B by NXP Semiconductors is a high-precision, low-power Zener diode designed for voltage regulation and voltage reference applications. This Zener diode is a part of NXP's extensive range of voltage regulator devices, which are renowned for their reliability and performance.
Key Features
- Voltage Range: The PMBZ5233B offers a nominal Zener voltage of 6.0V, which is ideal for a wide array of circuit designs requiring a stable reference voltage.
- Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
- Package: Encased in a small SOT-23 surface-mount package, the PMBZ5233B is designed for optimal space-saving on PCBs and ease of integration into a vast range of electronic products.
- Tolerance: The diode features a tight voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
- Temperature Stability: The device boasts excellent stability over a broad temperature range, ensuring consistent performance under varying environmental conditions.
Applications
The PMBZ5233B Zener diode is versatile and can be used in multiple applications, including:
- Voltage regulation in power supplies
- Electronic protection circuits
- Reference voltage in analog-to-digital converters
- Energy management systems
- Consumer electronics such as televisions and computers
Quality and Support
NXP's commitment to quality ensures that the PMBZ5233B Zener diode meets the highest standards for performance and reliability. Customers can also benefit from NXP's comprehensive technical support and documentation, making integration and application of the PMBZ5233B as seamless as possible.