The NXP BUT12 is a silicon epitaxial-base NPN transistor in a Jedec TO-220 plastic package, intended for use in high-performance power switching applications. This component is particularly suitable for use in switching regulators, inverters, wide-band amplifiers, and power oscillators.
Key Features
- High Voltage Capability: The BUT12 is designed to handle high voltage operations, making it ideal for power supply and converter circuits.
- High Current Handling: With its ability to manage significant currents, this power transistor can be used in demanding applications that require robust power handling.
- Fast Switching Speed: The device's quick switching response is suitable for high-frequency operations, contributing to the efficiency of the overall system.
- Low Saturation Voltage: The low VCE(sat) helps to reduce power losses and improve efficiency, especially important in high-power applications.
Applications
The versatility of the BUT12 makes it applicable in a wide range of high-voltage and high-power scenarios. Some of the common applications include:
- Switching regulators and power supplies
- Motor control systems
- Audio amplifiers
- Inverters and converters
- Deflection circuits in CRT monitors and televisions
Electrical Characteristics
Some of the key electrical characteristics of the NXP BUT12 include a collector-base voltage (VCBO) of 1000V, collector-emitter voltage (VCEO) of 450V, emitter-base voltage (VEBO) of 9V, and collector current (IC) of 5A. The device also features a collector power dissipation (PC) of 90W, ensuring it can handle significant thermal loads during operation.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BUT12 is no exception. It is manufactured to meet the stringent requirements of the industrial and consumer electronics markets, ensuring reliability and performance in even the most challenging conditions.
Conclusion
The NXP BUT12 power transistor is a reliable and efficient solution for high-voltage and high-power applications. Its robust design and electrical characteristics make it a go-to component for engineers looking to design systems that require efficient power management and switching.