EN
  • EN
  • DE

BYD17J,115

Part No BYD17J,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 600V 1.5A MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 1μA @ 600V
Capacitance @ Vr, F 21pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 099492-BYD17J,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYD17J,115 CAD Model

Description

The BYD17J,115 is a robust and efficient fast soft-recovery controlled avalanche rectifier designed by NXP Semiconductors. This component is specifically engineered to cater to high-performance applications that require a reliable and durable diode capable of handling sudden overvoltage conditions without compromising its fast recovery time.

Key Features

  • Voltage Ratings: The BYD17J,115 is designed to withstand repetitive peak reverse voltages, making it an excellent choice for circuits that experience high voltage transients.
  • Fast Switching: With its fast soft-recovery characteristic, this rectifier minimizes switching losses and is ideal for high-frequency operations.
  • Avalanche Capability: The controlled avalanche design ensures that the device can safely absorb energy spikes, a critical feature for power regulation in unpredictable environments.
  • Low Forward Voltage Drop: The device is optimized for low forward voltage drop, which enhances overall efficiency by reducing power loss during conduction.
  • High Thermal Stability: The BYD17J,115 is built to maintain its performance over a wide temperature range, ensuring reliability across various operating conditions.

Applications

The BYD17J,115 is versatile and can be used in a variety of applications. Its rugged design makes it suitable for:

  • Power supplies
  • Switching power converters
  • Motor control circuits
  • Automotive systems
  • Lighting systems
  • Protection circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BYD17J,115 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. This commitment to quality makes the BYD17J,115 a trusted component in critical and demanding electronic systems.

Environmental Compliance

Consistent with NXP's dedication to environmental sustainability, the BYD17J,115 complies with various environmental regulations. It is lead-free and RoHS compliant, reducing the environmental impact and making it suitable for use in eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess