EN
  • EN
  • DE

BYV415K-600P

Part No BYV415K-600P
Manufacturer NXP / Nexperia
Description Dual ultrafast power diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case TO-3P
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730168-BYV415K-600P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BYV415K-600P CAD Model

Description

The BYV415K-600P is a cutting-edge, high-efficiency rectifier diode designed and manufactured by NXP Semiconductors. This component is an integral part of modern electronic circuits, offering robust performance in a compact package. The BYV415K-600P is specifically engineered to meet the demands of high-frequency operation and energy-sensitive applications.

Key Features

  • Reverse Voltage: The BYV415K-600P supports a peak reverse voltage (PRV) of 600V, making it suitable for a wide range of applications that require high voltage capabilities.
  • Forward Current: It boasts a high average forward current of 1.5A, providing efficient conduction and reducing power loss in circuits.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss during operation, enhancing the overall efficiency of the electronic system.
  • Fast Switching Speed: With its fast and efficient switching capabilities, the BYV415K-600P is ideal for high-frequency applications.
  • High Thermal Performance: The device is encapsulated in a SOD57 package, which offers excellent thermal conductivity and stability under high-temperature conditions.
  • Robust Construction: The BYV415K-600P is designed to withstand harsh operating conditions, ensuring long-term reliability and performance.

Applications

The BYV415K-600P is versatile and can be utilized in various applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • Power management systems
  • Converters and inverters
  • Lighting circuits
  • High-frequency rectification

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality products. The BYV415K-600P is produced with stringent quality control measures and adheres to industry standards for safety and performance. It is compliant with RoHS directives, ensuring it meets global environmental standards and is free from hazardous substances.

For engineers and designers seeking a reliable and efficient rectifier diode, the BYV415K-600P from NXP offers a superior solution that combines performance with durability. Its advanced features make it a key component in modern electronic systems, driving innovation and efficiency in the semiconductor industry.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7184 $348.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess