EN
  • EN
  • DE

BZA100/G

Part No BZA100/G
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050189-BZA100/G
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZA100/G CAD Model

Description

The BZA100/G, a cutting-edge semiconductor component from NXP, stands as a testament to the company's commitment to innovation and excellence in the field of electronic devices. This product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • High Integration: The BZA100/G is a highly integrated device that provides a compact and efficient solution, making it ideal for space-constrained applications.
  • Robust Performance: Engineered to deliver consistent performance, this product can withstand the challenges of high-temperature environments and varying operational conditions.
  • Electrostatic Discharge (ESD) Protection: With its built-in ESD protection, the BZA100/G ensures the longevity and durability of the electronic systems it is integrated into, safeguarding against sudden electrical surges.

Applications

The versatility of the BZA100/G allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Communication Devices
  • Automotive Systems
  • Industrial Equipment

Technical Specifications

The BZA100/G boasts an array of technical specifications that make it an ideal choice for a multitude of electronic circuits:

  • Package: The device comes in a user-friendly package that simplifies the assembly process on printed circuit boards (PCBs).
  • Power Handling: It is capable of handling power levels that are suitable for both low-power and high-power applications.
  • Temperature Range: The operating temperature range of the BZA100/G ensures that it can perform optimally across various environmental conditions.

Quality and Reliability

NXP is renowned for its commitment to quality, and the BZA100/G is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by consumers and professionals alike. With the BZA100/G, you can expect a product that not only meets but exceeds industry standards for quality and reliability.

For detailed technical data, application notes, and support resources, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess