EN
  • EN
  • DE

BZA856AL,115

Part No BZA856AL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.6VWM SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.6V
Power Dissipation - Pd 24W
Applications General Purpose
Capacitance @ Frequency 240pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 238484-BZA856AL,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZA856AL,115 CAD Model

Description

Product Overview: BZA856AL,115 by NXP Semiconductors

The BZA856AL,115 is a high-performance, silicon-based Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust diode is engineered to provide precise voltage regulation and is commonly used in voltage stabilization applications. Its compact SOD-882 leadless package makes it a suitable choice for space-constrained applications, while offering the reliability and efficiency expected from NXP products.

Key Features

  • Precise Voltage Regulation: The BZA856AL,115 is designed to maintain a stable voltage level, making it ideal for protecting sensitive electronic components from voltage spikes and surges.
  • Low Leakage Current: It boasts a low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • High Power Dissipation: With its ability to dissipate high amounts of power, this Zener diode can handle significant thermal stresses, making it suitable for robust applications.
  • Compact Footprint: The small SOD-882 package allows for high-density mounting, which is perfect for modern electronic devices that require miniaturization without compromising performance.
  • Leadless Design: Its leadless design conforms to contemporary environmental standards, reducing the environmental impact and making it a more sustainable choice for electronic designs.

Applications

The BZA856AL,115 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply circuits where stable voltage is crucial
  • Automotive electronics that require reliable voltage regulation under varying conditions
  • Telecommunication systems where signal integrity is essential
  • Industrial control systems that demand consistent performance and durability

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZA856AL,115 is no exception. It is manufactured under strict quality control standards to ensure it meets the reliability and performance requirements of modern electronic systems. With its robust design and NXP's reputation for quality, this Zener diode is an excellent choice for designers looking to incorporate reliable voltage regulation into their applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by NXP Semiconductors.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1326 $70.6630
10+ $11.5962 $115.9620
16+ $11.2335 $179.7360
22+ $10.8709 $239.1598
28+ $10.5093 $294.2604
37+ $9.4213 $348.5881
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess