EN
  • EN
  • DE
  • IT

BZB984-C6V8

Part No BZB984-C6V8
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.8V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 2μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 86069-BZB984-C6V8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C6V8 CAD Model

Description

The BZB984-C6V8 from NXP Semiconductors is a cutting-edge Zener diode designed to provide precise voltage regulation and protection for a wide array of electronic applications. This component is a testament to NXP's commitment to delivering high-quality, reliable semiconductor products.

Key Features

  • Nominal Zener Voltage: The BZB984-C6V8 offers a nominal Zener voltage of 6.8V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 400mW, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • High Stability: Designed for excellent voltage stability, the BZB984-C6V8 maintains consistent performance, which is crucial for sensitive electronic circuits.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss and enhancing the overall efficiency of the application it is used in.
  • Compact Package: Encased in a small SOD-323 package, the BZB984-C6V8 is ideal for space-constrained applications without compromising on power and performance.

Applications

The versatility of the BZB984-C6V8 allows it to be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog-to-digital converters
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

NXP's BZB984-C6V8 is built to meet rigorous industry standards, ensuring high reliability and performance. This Zener diode is a robust component that provides a cost-effective solution for designers looking to enhance their circuit designs with stable voltage regulation and protection capabilities.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1344
Diodes Incorporated
Lowest to $13.5583
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1331
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
Diodes Incorporated
Need more? Email Us
NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0711 $64.7010
2,225+ $0.0582 $129.4950
3,410+ $0.0569 $194.0290
4,765+ $0.0543 $258.7395
6,100+ $0.0531 $323.9100
8,110+ $0.0478 $387.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess