EN
  • EN
  • DE
  • IT

BZB984-C9V1

Part No BZB984-C9V1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 9.1V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 201773-BZB984-C9V1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C9V1 CAD Model

Description

Introducing Product BZB984-C9V1 from NXP

The BZB984-C9V1 is a cutting-edge component from NXP Semiconductors, a global leader in automotive, industrial, and IoT solutions. This product is designed to cater to the rigorous demands of modern electronic applications, providing a high level of performance and reliability.

Key Features

  • High Precision: The BZB984-C9V1 is built with precision in mind, ensuring stable performance and consistency across various conditions.
  • Durable Design: Engineered to withstand harsh environments, this product maintains its integrity and functionality even under extreme temperatures and stress.
  • Energy Efficient: With an emphasis on power conservation, the BZB984-C9V1 is ideal for energy-sensitive applications, contributing to overall system efficiency.
  • Compact Footprint: Its small form factor makes it suitable for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the BZB984-C9V1 allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under varying conditions.
  • Industrial automation, where precision and durability are key to maintaining continuous operations.
  • Consumer electronics that benefit from the component's compact size and energy efficiency.
  • Communication devices that demand consistent performance for data integrity and signal clarity.

Technical Specifications

The BZB984-C9V1 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Robust operating temperature range, ensuring stability in extreme conditions.
  • Compliance with industry standards for quality and safety.
  • Compatibility with modern manufacturing processes, facilitating easy integration into various product designs.

NXP's commitment to innovation is evident in the BZB984-C9V1, making it an essential component for those looking to develop high-performance and reliable products. With its combination of features, applications, and technical prowess, the BZB984-C9V1 stands out as a superior choice for your electronic component needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.1928
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0763
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0245 $70.8575
80+ $1.6610 $132.8800
125+ $1.6092 $201.1500
170+ $1.5575 $264.7750
215+ $1.5057 $323.7255
290+ $1.3493 $391.2970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess