The BZD27-C47 is a surface-mounted Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small yet robust device is designed to provide precise voltage regulation and is particularly suitable for applications requiring a stable reference voltage or protection against voltage transients.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 47V, the BZD27-C47 offers precise voltage regulation, ensuring consistent performance for sensitive electronic circuits.
- Power Dissipation: Capable of dissipating up to 800mW of power, this Zener diode is designed to handle significant amounts of energy, making it ideal for high-power applications.
- Package: Enclosed in a compact SOD87 package, the BZD27-C47 is optimized for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
- Surge Suppression: This diode is adept at protecting circuits from voltage spikes, offering a non-repetitive peak reverse power dissipation of 40W for 10ms, ensuring your electronics are safeguarded against transient events.
- Operating Temperature Range: The BZD27-C47 can operate over a wide temperature range from -55°C to +150°C, suitable for various challenging environments.
Applications
The BZD27-C47 Zener diode is versatile and can be used in a variety of applications. It is commonly found in:
- Power supply circuits
- Consumer electronics
- Automotive systems
- Industrial controls
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZD27-C47 is manufactured with the highest standards, ensuring reliability and performance consistency. It complies with the rigorous industry standards for electronic components, making it a trusted choice for engineers and designers looking for a dependable Zener diode solution.