EN
  • EN
  • DE

BZD27-C68

Part No BZD27-C68
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157011-BZD27-C68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C68 CAD Model

Description

The BZD27-C68 from NXP Semiconductors is a robust Zener diode designed for voltage regulation and voltage reference applications. This product offers a precise breakdown voltage of 68V, making it ideal for protecting sensitive electronics from overvoltage conditions or for use in stable voltage supply circuits.

Key Features

  • Voltage Range: The BZD27-C68 has a nominal Zener voltage of 68V, with a tight voltage tolerance, ensuring reliable operation in a variety of circuit conditions.
  • Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant energy without compromising its performance or reliability.
  • Package: Enclosed in a small SOD87 package, the BZD27-C68 is designed for surface-mount technology, allowing for efficient use of PCB space and ease of integration into various electronic systems.
  • Thermal Stability: The diode features excellent thermal stability, maintaining consistent performance over a wide temperature range, which is critical for applications that experience varying environmental conditions.
  • Low Leakage Current: It offers a low leakage current, which is crucial for maintaining energy efficiency and preventing unnecessary power loss in electronic circuits.

Applications

The BZD27-C68 is versatile and can be used in a wide array of applications, including:

  • Telecommunication devices
  • Consumer electronics
  • Industrial equipment
  • Computing platforms
  • Automotive systems
  • Power management circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BZD27-C68 is no exception. This component is manufactured to meet high standards, ensuring consistent performance and durability in demanding environments. Whether you are designing a new system or upgrading an existing one, the BZD27-C68 Zener diode is an excellent choice for a reliable voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9665 $59.5980
29+ $4.0748 $118.1692
44+ $3.9478 $173.7032
61+ $3.8207 $233.0627
79+ $3.6925 $291.7075
105+ $3.3114 $347.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess