EN
  • EN
  • DE

BZG04-15

Part No BZG04-15
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Transient voltage suppressor diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157074-BZG04-15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZG04-15 CAD Model

Description

Product Overview: BZG04-15 Zener Diode

The BZG04-15 is a high-performance Zener diode from NXP Semiconductors, designed to offer superior voltage regulation with a nominal Zener voltage of 15V. This device is engineered to provide a reliable solution for applications requiring voltage clamping, voltage stabilization, or voltage reference duties.

Key Features

  • Low Zener Impedance: The BZG04-15 boasts low dynamic Zener impedance, ensuring stable performance over a wide range of currents.
  • High Surge Capability: This Zener diode is capable of withstanding high surge currents, making it suitable for applications that experience transient voltage spikes.
  • Non-Repetitive Peak Reverse Power: With a non-repetitive peak reverse power of up to 800W for 10/1000μs, the BZG04-15 can handle high power dissipation in short bursts, providing protection against voltage transients.
  • Wide Operating Temperature Range: The device operates effectively within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Surface-Mount Package: The BZG04-15 comes in a small, surface-mount SOD-64 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.

Applications

The BZG04-15 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply regulation
  • Automotive electronics
  • Consumer electronics
  • Industrial equipment
  • Telecommunications systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZG04-15 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

The BZG04-15 is compliant with RoHS and other environmental regulations, reflecting NXP's dedication to environmental sustainability and reducing the ecological impact of its products.

With its robust design and versatile application scope, the BZG04-15 Zener diode from NXP is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess