The NXP BZT03-C200 is a high-performance Zener diode specifically designed to provide a precise voltage regulation with a nominal Zener voltage of 200V. This Zener diode is part of NXP's BZT03 series, known for their reliability and consistency in voltage regulation applications. The BZT03-C200 is particularly suitable for use in power supplies, voltage references, and as a protection device in a wide range of electronic circuits.
Key Features
- Nominal Zener Voltage: 200V, providing stable voltage regulation in a range of circuits.
- Power Dissipation: Capable of dissipating up to 3.25W of power, making it suitable for high-power applications.
- Tolerance: Comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Package: Available in a SOD57 axial package, which is known for its ease of installation and robustness.
- Operating Temperature Range: Can operate within a temperature range of -55°C to +175°C, ensuring reliability across various environmental conditions.
- Non-repetitive Peak Reverse Power: Capable of handling peak power loads, making it ideal for transient suppression applications.
Applications
The BZT03-C200 Zener diode is versatile and can be implemented in various applications, including:
- Overvoltage protection circuits
- Switching power supplies
- Stabilizing voltage in high-voltage circuits
- Electronic ballasts for lighting systems
- Automotive electronics where high voltage regulation is required
Quality and Reliability
NXP is a trusted name in the semiconductor industry, and the BZT03-C200 Zener diode is a testament to the company's commitment to quality and reliability. Each diode is meticulously crafted to meet the high standards expected from NXP products, ensuring that your electronic devices perform optimally and consistently.
Whether you're designing power management systems or looking to enhance the safety of your electronic devices, the NXP BZT03-C200 Zener diode is an excellent choice for your voltage regulation needs.