The BZT52H-C15 is a high-performance Zener diode from NXP Semiconductors, designed for voltage regulation and voltage reference applications. This precision device is part of NXP's BZT52H series, offering a nominal Zener voltage of 15 volts. It is a popular choice for engineers and designers requiring a reliable and stable voltage reference in their circuits.
Key Features
- Nominal Zener Voltage: 15V with a tolerance of ±2% for precise voltage regulation.
- Low Zener Impedance: Ensures minimal voltage variation under different load conditions.
- High Stability: Offers excellent stability over time, making it suitable for long-term applications.
- Low Leakage Current: Reduces power loss and increases the efficiency of the overall circuit.
- Surface-Mount Package: Comes in a small SOD123F package that is suitable for high-density PCB designs.
- Power Dissipation: Capable of dissipating up to 375mW of power, which helps in managing thermal performance.
Applications
The BZT52H-C15 Zener diode is versatile and can be used in a variety of applications across different industries. Its primary use is to provide a stable reference voltage in:
- Power Supplies
- Voltage Regulators
- Protection Circuits
- Consumer Electronics
- Telecommunications Equipment
- Automotive Systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZT52H-C15 is no exception. This component is manufactured to meet the stringent requirements of the industry, ensuring performance and durability in even the most demanding conditions.
Environmental Compliance
The BZT52H-C15 is compliant with various environmental standards, including RoHS and Pb-Free, which makes it an environmentally friendly choice for companies looking to reduce their ecological footprint.