EN
  • EN
  • DE

BZT52H-C24 (24V)

Part No BZT52H-C24 (24V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238726-BZT52H-C24 (24V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C24 (24V) CAD Model

Description

Introducing the BZT52H-C24 (24V) Zener Diode from NXP Semiconductors

The BZT52H-C24 is a high-performance, surface-mount Zener diode from the renowned manufacturer NXP Semiconductors. This precision device is designed to offer a stable and reliable voltage regulation solution with its nominal Zener voltage of 24V. The BZT52H-C24 is part of NXP's BZT52H series, which are known for their low leakage current and excellent stability, making them ideal for a wide range of applications.

Key Features and Benefits

  • Low Power Voltage Regulation: With its 24V Zener voltage and a power dissipation of 375mW, the BZT52H-C24 is perfect for low-power applications where space is at a premium and efficiency is critical.
  • Compact SOD-123F Package: The small surface-mount package allows for high-density PCB designs, providing designers with more flexibility and saving valuable board space.
  • High Stability and Reliability: The BZT52H-C24 offers excellent stability over time, making it a reliable component for long-term use in critical circuits.
  • Low Dynamic Impedance: The device features a low dynamic impedance, ensuring a more stable Zener voltage under varying current conditions and enhancing the overall performance of the voltage regulation circuit.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZT52H-C24 can withstand extreme environmental conditions, making it suitable for industrial and automotive applications.
  • AEC-Q101 Qualified: The automotive qualification ensures that the BZT52H-C24 meets the stringent requirements of the automotive industry for quality and reliability.

Applications

The BZT52H-C24 is an ideal choice for various applications, including:

  • Power management in consumer electronics
  • Automotive electronics
  • Overvoltage and surge protection circuits
  • Industrial control systems
  • Telecommunication devices

With its precise voltage control and robust design, the BZT52H-C24 Zener diode from NXP Semiconductors is a go-to component for engineers looking to enhance the performance and reliability of their electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess