Overview of NXP BZT52H-C2V4 Zener Diode
The NXP BZT52H-C2V4 is a high-performance Zener diode designed for electronic enthusiasts and professionals seeking precise voltage regulation and protection for their circuit designs. This small-signal Zener diode offers a 2.4V nominal Zener voltage with a tight tolerance, making it an excellent choice for applications requiring accurate voltage clamping.
Key Features
- Voltage Regulation: The BZT52H-C2V4 provides a 2.4V Zener voltage, which is ideal for a variety of low-voltage applications.
- High Stability: This diode offers excellent stability and reliability over its entire operating range, ensuring consistent performance.
- Low Leakage Current: With its low leakage current, the BZT52H-C2V4 ensures minimal power loss and improved efficiency in your circuits.
- Power Dissipation: The device is capable of dissipating up to 375 mW, which makes it suitable for handling moderate power levels in compact designs.
- Surface-Mount Package: The SOD123 package is optimized for surface-mount technology, providing a space-saving solution for PCB designs.
Applications
The BZT52H-C2V4 is versatile and can be used in a wide range of applications, including:
- Power supply stabilization
- Overvoltage protection circuits
- Voltage reference in analog circuits
- Battery chargers
- Consumer electronics
Technical Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
2.4V
Maximum Power Dissipation (P<sub>D)
375 mW
Package Type
SOD123
Operating Temperature Range
-55°C to +150°C
The NXP BZT52H-C2V4's combination of precision voltage regulation, stability, and a compact form factor makes it an excellent choice for designers looking to incorporate a reliable Zener diode into their electronic projects.