EN
  • EN
  • DE

BZV55-C18,135

Part No BZV55-C18,135
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 500MW SOD80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 45 Ohm
Current - Reverse Leakage @ Vr 50nA @ 12.6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 097469-BZV55-C18,135
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Safety
Ultra Librarian 3D Model Ultra Librarian BZV55-C18,135 CAD Model

Description

Introducing the BZV55-C18,135 Zener Diode from NXP Semiconductors

The BZV55-C18,135 is a highly reliable, small signal Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This precision device is designed to offer excellent voltage regulation with a nominal Zener voltage of 18 volts, making it an ideal component for a wide range of electronic circuits requiring voltage stabilization and reference voltage applications.

Key Features

  • Zener Voltage: The BZV55-C18,135 provides a Zener voltage of 18V with a tolerance of approximately 5%, ensuring precise voltage regulation for your electronic designs.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode is capable of handling moderate power levels, suitable for many electronic applications.
  • MiniMELF Package: The diode comes in a small and robust MiniMELF SOD-80C package, which is designed for surface-mounted applications and is known for its high thermal stability and resistance to mechanical stress.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -65°C to +175°C, making it versatile for various operating environments.
  • Low Leakage Current: It exhibits a low leakage current, enhancing the overall efficiency of the circuit where it is implemented.
  • High Surge Current Capability: The BZV55-C18,135 can withstand high surge currents, providing additional protection against sudden voltage spikes.

Applications

The BZV55-C18,135 Zener diode is commonly used in a range of electronic applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality components. The BZV55-C18,135 is manufactured with stringent quality control processes, ensuring reliability and performance consistency. The device's long service life and stability make it a preferred choice among engineers and designers for their critical circuit designs.

Whether you're developing power management systems, consumer electronics, or industrial machinery, the BZV55-C18,135 Zener diode from NXP provides the performance and reliability you need to ensure your products operate with precision and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1187 $50.4475
900+ $0.1112 $100.0800
1,400+ $0.1075 $150.5000
2,000+ $0.1000 $200.0000
2,600+ $0.0962 $250.1200
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,790 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess