The BZV86-1V4 is a high-quality Zener diode crafted by NXP Semiconductors, a leading technology company known for its innovative and reliable components. This Zener diode is specifically designed to provide a precise voltage reference and regulate voltage in a broad range of electronic applications.
Key Features
- Nominal Zener Voltage: The BZV86-1V4 offers a nominal Zener voltage of 1.4V, making it suitable for low-voltage applications where precise voltage regulation is essential.
- Power Dissipation: With a power dissipation of 1.3W, this device can handle a moderate amount of power, ensuring stability and reliability in its operation.
- Tolerance: The Zener voltage tolerance is specified at ±5%, which provides a balance between precision and flexibility, accommodating slight variations in the circuit.
- Package: Encased in a DO-41 glass package, the BZV86-1V4 is designed for through-hole mounting, which simplifies the assembly process and is ideal for general-purpose use on printed circuit boards.
- Operating Temperature Range: This Zener diode operates effectively within a temperature range of -55°C to +175°C, ensuring consistent performance under varying environmental conditions.
Applications
The BZV86-1V4 is versatile and can be used in a wide array of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Stabilization of sensitive electronics
- Reference elements in precision circuits
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZV86-1V4 Zener diode is no exception, as it is manufactured with the stringent quality control processes that NXP is known for. This ensures that each diode performs to its specifications, providing designers and engineers with a dependable component for their electronic designs.