EN
  • EN
  • DE

BZV90-C2V4

Part No BZV90-C2V4
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157570-BZV90-C2V4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C2V4 CAD Model

Description

Product Overview: BZV90-C2V4 Zener Diode from NXP Semiconductors

The BZV90-C2V4 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 2.4V, making it an ideal choice for precision voltage clamping applications where stability and reliability are paramount.

Key Features

  • Nominal Zener Voltage: 2.4V, providing precise voltage regulation for a wide range of applications.
  • Power Dissipation: Capable of withstanding up to 1.3W of power dissipation, ensuring robust performance under varying conditions.
  • High Stability: Offers excellent stability over time, making it suitable for critical applications where consistent performance is required.
  • Low Dynamic Impedance: Minimizes voltage variation under load, contributing to a more stable and reliable circuit operation.
  • Package: Available in a compact SOD64 package, which is suitable for high-density PCB designs and easy integration into a variety of electronic systems.

Applications

The BZV90-C2V4 is versatile and can be used in a multitude of electronic circuits. Its primary function is to protect sensitive electronic components by maintaining a constant voltage level, thus it is commonly found in:

  • Power supply circuits
  • Voltage reference circuits
  • Overvoltage protection schemes
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZV90-C2V4 Zener diode is no exception. It is manufactured with stringent quality control processes to ensure high reliability and performance consistency. This component is ideal for designers who require a dependable solution for voltage regulation in their electronic products.

Environmental Compliance

Compliant with the RoHS directive, the BZV90-C2V4 is suitable for use in applications that require environmentally friendly components free from hazardous substances.

You May Also Be Interested in

Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2006 $50.1500
610+ $0.1646 $100.4060
945+ $0.1595 $150.7275
1,300+ $0.1544 $200.7200
1,680+ $0.1492 $250.6560
2,245+ $0.1338 $300.3810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess