EN
  • EN
  • DE

BZX384-B3V0

Part No BZX384-B3V0
Manufacturer NXP / Nexperia
Description BZX384
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+10Rohs
Reference case SOD323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730192-BZX384-B3V0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX384-B3V0 CAD Model

Description

Introducing the NXP BZX384-B3V0 Zener Diode

The NXP BZX384-B3V0 is a high-precision Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This small-signal Zener diode is characterized by its tight voltage tolerance and low leakage current, making it an ideal component for voltage reference or voltage stabilization purposes.

Key Features

  • Precise Voltage Regulation: The BZX384-B3V0 provides a nominal Zener voltage of 3.0V, with an impressive voltage tolerance of ±2%. This precision ensures stable operation in your circuit, maintaining a consistent voltage level even under varying load conditions.
  • Low Leakage Current: With its minimized leakage current, this Zener diode helps to reduce power loss and increase the efficiency of your application. It is especially beneficial for low-power devices and battery-operated applications where power conservation is critical.
  • High Power Dissipation: The device is capable of dissipating up to 300mW of power, which allows it to withstand transient over-voltage conditions and provides a robust solution for your circuit protection needs.
  • Compact Package: The BZX384-B3V0 comes in a small SOD-323 surface-mount package, which is ideal for space-constrained applications. Its compact footprint allows for high-density PCB layouts and simplifies the design process for engineers.
  • Wide Operating Temperature Range: This Zener diode can operate over a broad temperature range from -65°C to +150°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the NXP BZX384-B3V0 makes it suitable for a multitude of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Power management circuits
  • Computer motherboards
  • Automotive electronics
  • Industrial control systems

Whether you're designing a sophisticated telecommunication device or a simple power supply, the NXP BZX384-B3V0 Zener diode offers the performance and reliability you need to ensure your product operates at its best.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess