EN
  • EN
  • DE

BZX585-B36

Part No BZX585-B36
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 36V 2% 90Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157809-BZX585-B36
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZX585-B36
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B36 CAD Model

Description

The NXP BZX585-B36 is a precision Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic circuits. This Zener diode, produced by the renowned semiconductor manufacturer NXP Semiconductors, is known for its stability and consistent performance.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 36V, the BZX585-B36 is ideal for providing voltage regulation in low-voltage applications.
  • Tight Tolerance: The Zener voltage tolerance is ±2%, ensuring precise voltage regulation and stability across various conditions.
  • Low Leakage Current: The device exhibits a very low leakage current, enhancing its efficiency and making it suitable for high-precision circuits.
  • High Power Dissipation: The BZX585-B36 has a power dissipation of 300mW, which allows it to handle higher levels of power without compromising performance.
  • Small Package: Enclosed in a small SOD-523 package, the BZX585-B36 is perfect for space-constrained applications, without sacrificing its electrical capabilities.

Applications

The NXP BZX585-B36 Zener diode is versatile and can be used in various applications, including:

  • Power supply stabilization
  • Voltage reference
  • Surge protection
  • Regulation modules in consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZX585-B36 Zener diode is no exception and is designed to ensure long-term reliability for critical applications. Whether used in industrial, commercial, or consumer electronics, the BZX585-B36 provides the performance and durability that professionals trust.

Technical Specifications

Parameter Value Zener Voltage (V<sub>Z) 36V Tolerance ±2% Power Dissipation (P<sub>D) 300mW Package SOD-523

For engineers and designers looking for a compact, high-performance Zener diode, the NXP BZX585-B36 represents an excellent choice that combines functionality with reliability.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0520 $50.1800
2,345+ $0.0427 $100.1315
3,625+ $0.0414 $150.0750
5,000+ $0.0400 $200.0000
6,460+ $0.0387 $250.0020
8,650+ $0.0347 $300.1550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess