EN
  • EN
  • DE

BZX585-B39

Part No BZX585-B39
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157810-BZX585-B39
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-B39 CAD Model

Description

The NXP BZX585-B39 is a precision voltage regulator designed for a wide array of applications requiring a stable and precise voltage reference. This low-power, high-performance Zener diode offers excellent stability and low dynamic impedance, making it an ideal choice for voltage regulation tasks in complex electronic circuits.

Key Features

  • Nominal Zener Voltage: 3.9V, providing a precise reference voltage for your application needs.
  • High Stability: The BZX585-B39 ensures a stable Zener voltage over time, which is crucial for maintaining consistent performance in your electronic systems.
  • Low Leakage Current: Minimizes power loss and improves efficiency, making it suitable for battery-operated devices.
  • Low Dynamic Impedance: Ensures minimal voltage drop under varying load conditions, maintaining a stable output even with fluctuating currents.
  • Wide Operating Temperature Range: With a range of -55°C to +150°C, the BZX585-B39 is robust and reliable even in extreme environmental conditions.
  • Surface-Mount Package: Comes in a small SOD-523 package, ideal for high-density PCB designs and space-constrained applications.

Applications

The BZX585-B39 is versatile and can be used in a variety of applications, such as:

  • Power supply regulation
  • Over-voltage and surge protection circuits
  • Precision reference for analog-to-digital converters (ADCs)
  • Energy management systems
  • Automotive electronics
  • Telecommunication infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-B39 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With its robust design and NXP's proven track record, the BZX585-B39 is a reliable component that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess