EN
  • EN
  • DE

BZX585-C15/DG

Part No BZX585-C15/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Diode Zener Single 15V 5% 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709830-BZX585-C15/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX585-C15
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian BZX585-C15/DG CAD Model

Description

The BZX585-C15/DG is a high-precision, low-voltage zener diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This zener diode is specifically engineered to provide a stable and accurate voltage reference with a nominal zener voltage of 15 volts. It is a vital component for voltage regulation and protection applications across various electronic circuits.

Key Features

  • Zener Voltage: The BZX585-C15/DG offers a precise zener voltage of 15V, making it suitable for a wide range of stabilization and clipping applications.
  • Low Leakage Current: The diode has been optimized to ensure minimal leakage current, enhancing the efficiency of the device and the overall system it is part of.
  • High Stability: The zener diode provides excellent stability, which is crucial for maintaining consistent performance under varying environmental conditions and over time.
  • Power Dissipation: With a power dissipation of 300mW, the BZX585-C15/DG is capable of handling moderate power levels while maintaining its integrity and reliability.
  • Surface-Mount Package: Available in a small SOD-523 package, the diode is suitable for high-density mounting and is ideal for space-constrained applications.
  • Environmental Compliance: The product is fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The BZX585-C15/DG is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX585-C15/DG zener diode is a testament to this commitment, offering exceptional performance and durability for critical electronic applications.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess