Product Overview: BZX585-C15 - NXP Semiconductors
The BZX585-C15 is a high-precision voltage regulator diode from the esteemed NXP Semiconductors portfolio. Designed to provide a stable reference voltage, this product is an essential component in a wide array of electronic circuits. It is particularly suited for applications requiring zener voltages in the range of the nominal zener voltage of 15V.
Key Features
- Low Voltage Regulation: The BZX585-C15 offers a nominal zener voltage of 15V, making it ideal for low voltage regulation applications.
- High Precision: With tight tolerance levels, this zener diode ensures precise voltage regulation, which is crucial for sensitive electronic components.
- Low Leakage Current: The diode features a very low leakage current, enhancing the overall efficiency of the circuit in which it's implemented.
- Small Package: Available in a small SOD-523 package, the BZX585-C15 is perfect for space-constrained applications.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability under varying environmental conditions.
Applications
The versatility of the BZX585-C15 allows it to be used in a multitude of applications, including:
- Power Supply Regulation
- Overvoltage Protection
- Switching Power Supplies
- Consumer Electronics
- Industrial Electronics
Product Specifications
Parameter
Value
Nominal Zener Voltage
15V
Package
SOD-523
Operating Temperature Range
-55°C to +150°C
Leakage Current
Extremely Low
With its robust design and precise voltage regulation, the BZX585-C15 from NXP Semiconductors is a reliable choice for designers looking to incorporate a stable reference voltage in their electronic designs.