EN
  • EN
  • DE

BZX585-C30

Part No BZX585-C30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157833-BZX585-C30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C30 CAD Model

Description

Introducing the BZX585-C30 Voltage Regulator Diode from NXP

The BZX585-C30 is a precision voltage regulator diode designed by NXP Semiconductors, a leader in the electronics industry. This high-performance Zener diode offers a nominal Zener voltage of 30V, making it an excellent choice for providing reference voltages in numerous electronic applications.

Constructed with silicon technology, the BZX585-C30 is part of NXP's low-power voltage regulator diodes designed for applications requiring a tight voltage reference. This component ensures stability and reliability, which is critical for maintaining consistent performance in electronic circuits.

Key Features of the BZX585-C30

  • Low Voltage Regulation: With a working voltage range centered around 30V, this Zener diode is perfect for applications that require a stable and precise voltage reference.
  • Low Differential Resistance: The BZX585-C30 exhibits a low differential Zener resistance, contributing to its ability to maintain a stable voltage under varying current conditions.
  • High Power Dissipation: This diode can dissipate up to 300mW of power, which is suitable for handling moderate power levels in compact circuit designs.
  • Compact Package: Available in a small SOD-523 package, the BZX585-C30 is ideal for space-constrained applications, allowing designers to minimize PCB real estate usage without compromising performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -65°C to +150°C, ensuring reliability in various environmental conditions.

Applications

The BZX585-C30 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Overvoltage and surge protection circuits
  • Energy management systems
  • Consumer electronics such as televisions and computers

With its precision voltage regulation and robust design, the BZX585-C30 from NXP is a reliable component for designers and engineers looking to enhance the stability and performance of their electronic circuits. Whether it's used in power management or as a protective element, this Zener diode stands out for its efficiency and durability.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess