EN
  • EN
  • DE

VL62L0CBV1PA/1

Part No VL62L0CBV1PA/1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841998-VL62L0CBV1PA/1
Ultra Librarian 3D Model Ultra Librarian VL62L0CBV1PA/1 CAD Model

Description

STMicroelectronics VL62L0CBV1PA/1 Time-of-Flight Sensor

The VL62L0CBV1PA/1 is an innovative laser-ranging sensor from STMicroelectronics, designed to bring cutting-edge time-of-flight (ToF) technology to a wide array of applications. This compact module is a testament to STMicroelectronics' commitment to providing advanced sensing solutions that cater to the growing demand for accurate distance measurement and fast-ranging in consumer electronics, industrial automation, and robotics.

At the heart of the VL62L0CBV1PA/1 lies the state-of-the-art Single Photon Avalanche Diode (SPAD) array, combined with an embedded microcontroller and ST's proprietary histogram algorithms. These components work together to deliver fast and accurate distance measurements, with the ability to cover a ranging distance from 30mm to 2 meters, making it exceptionally versatile for various use cases.

The sensor operates on the principle of time-of-flight, where it emits a very short infrared laser pulse and calculates the distance to the target by measuring the time taken for the reflected light to return to the sensor. This method ensures high immunity to ambient light and provides accurate ranging regardless of the object's color or surface characteristics.

One of the key features of the VL62L0CBV1PA/1 is its built-in I2C interface, which allows for easy integration with microcontrollers and processors, facilitating communication and control over the sensor's functions. Additionally, this ToF sensor has been designed with low power consumption in mind, making it suitable for battery-operated devices where power efficiency is crucial.

The VL62L0CBV1PA/1 also offers programmable regions of interest (ROI), enabling users to customize the sensing area for specific applications, such as gesture recognition or obstacle detection. This flexibility, along with its small form factor, makes it an ideal choice for space-constrained applications.

Whether you're developing advanced security systems, creating interactive consumer products, or pioneering the next generation of autonomous vehicles, the VL62L0CBV1PA/1 from STMicroelectronics provides the reliability, precision, and performance necessary to bring your innovative solutions to life.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess