The NXP BZX585-C3V6 is a precision Zener diode designed to offer a stable and reliable voltage regulation solution. This small signal Zener diode is optimized for stabilizing and clipping circuits with high power density requirements. With its low voltage of 3.6 volts and a tolerance of approximately ±2%, it is an excellent choice for precision voltage regulation tasks.
Key Features
- Low Voltage: Offers a nominal Zener voltage of 3.6V, making it suitable for various low-voltage applications.
- High Precision: Comes with a tight voltage tolerance, ensuring accurate voltage regulation for sensitive electronics.
- Low Leakage Current: Features a very low reverse leakage current, enhancing the overall efficiency of the circuit.
- High Stability: The Zener voltage is stable over a wide range of operating temperatures, ensuring consistent performance.
- Small Package: Available in a small SOD-523 package, it occupies minimal space on the circuit board, ideal for compact electronic designs.
Applications
The NXP BZX585-C3V6 is versatile and can be used in a variety of electronic applications. Some common uses include:
- Voltage regulation modules
- Overvoltage protection circuits
- Precision reference
- Power management systems
- Consumer electronics
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
3.6V
Tolerance
±2%
Package
SOD-523
Operating Temperature Range
-55°C to +150°C
With its high precision and stability, the NXP BZX585-C3V6 Zener diode is an excellent choice for designers looking for a reliable voltage regulation component. Its small size and low power consumption make it suitable for high-density circuit designs, particularly where space and power efficiency are critical.