EN
  • EN
  • DE

BZX585-C43

Part No BZX585-C43
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157840-BZX585-C43
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C43 CAD Model

Description

Introducing the BZX585-C43 Zener Diode from NXP Semiconductors

The BZX585-C43 is a high-precision Zener diode crafted by the renowned manufacturer NXP Semiconductors. This small-signal semiconductor device is designed to provide excellent voltage regulation with a nominal Zener voltage of 4.3V. It is an ideal component for a wide range of electronic applications, including voltage stabilization and voltage reference purposes.

Key Features

  • Low Voltage Regulation: The BZX585-C43 offers a Zener voltage of 4.3V, which is ideal for low-voltage applications requiring precise voltage control.
  • High Precision: This Zener diode is designed for high-precision voltage regulation, ensuring stable performance and reliable operation.
  • Low Leakage Current: With its excellent leakage current characteristics, the BZX585-C43 ensures minimal power loss and improved energy efficiency.
  • Small Package: Enclosed in a small SOD-523 package, this component saves valuable space on printed circuit boards, making it suitable for compact electronic designs.
  • Wide Operating Temperature Range: The diode is operational over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The BZX585-C43 Zener diode is commonly used in applications such as:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computer motherboards
  • Portable devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-C43 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

Whether you are designing a new power supply or looking to enhance the stability of your current electronic project, the BZX585-C43 Zener diode from NXP Semiconductors is an excellent choice for maintaining precise voltage regulation with a compact footprint.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0973 $60.3515
130+ $0.9009 $117.1170
200+ $0.8720 $174.4000
275+ $0.8443 $232.1825
355+ $0.8166 $289.8930
475+ $0.7311 $347.2725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess