The BZX585-C68 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode is part of the BZX585 series, known for its reliability and consistency in voltage regulation applications. It is commonly employed in voltage stabilization and regulation circuits, providing a stable reference voltage across a wide range of operating conditions.
Key Features
- Nominal Zener Voltage: 68V - The BZX585-C68 provides a precise Zener voltage of 68 volts, making it suitable for various electronic circuits requiring this specific regulation level.
- Low Leakage Current: This component exhibits low leakage current characteristics, which enhances its efficiency and reduces power loss in the circuit.
- High Power Dissipation: With a power dissipation of 300 mW, the BZX585-C68 can handle moderate levels of power without overheating, ensuring stable performance across its operational lifespan.
- Small Package Size: The diode comes in a small SOD-523 package, making it ideal for space-constrained applications while still providing excellent thermal and electrical performance.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range, from -65°C to +150°C, catering to applications in challenging environments.
- Tolerance: The voltage tolerance is specified at ±2%, which allows for precise voltage regulation and stable circuit operation.
Applications
The BZX585-C68 Zener diode is versatile and can be utilized in a variety of electronic devices and systems. Some common applications include:
- Power supply circuits
- Voltage reference in analog circuits
- Surge protection devices
- Consumer electronics
- Telecommunication systems
- Automotive electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX585-C68 is produced with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. Whether for industrial, commercial, or consumer applications, the BZX585-C68 from NXP is an excellent choice for designers looking for a dependable voltage regulation solution.