The BZX79-C12,125 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This precision device is part of the BZX79 series, offering a nominal zener voltage of 12 volts, making it suitable for a wide range of stabilization and regulation applications.
Key Features
- Zener Voltage: The BZX79-C12,125 provides a precise zener voltage of 12V, which is ideal for voltage regulation in various electronic circuits.
- Power Dissipation: With a power dissipation capacity of 500 mW, this zener diode can handle moderate levels of power, making it suitable for a variety of electronic applications.
- Tolerance: This component offers a standard voltage tolerance of ±5%, ensuring reliable performance and consistent output in your circuit designs.
- Package: The diode comes in a DO-35 glass package, which is known for its high thermal stability and durability.
- Operating Temperature Range: It can operate effectively within a wide temperature range of -65°C to +175°C, accommodating various environmental conditions.
Applications
The BZX79-C12,125 is versatile and can be used in a plethora of applications. It is commonly employed in:
- Voltage stabilization for sensitive electronics
- Power supply circuits
- Consumer electronics
- Telecommunication devices
- Industrial control systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The BZX79-C12,125 is no exception and is built to meet stringent industry standards. It is designed for long-term reliability, ensuring that your electronic devices perform consistently over time.
Ordering Information
The BZX79-C12,125 is sold in tape and reel packaging, with the quantity of 125 indicating the number of diodes per reel. This packaging is optimal for automated manufacturing processes, allowing for efficient and secure handling of components during assembly.